Manufacturer: ON Semiconductor
Win Source Part Number: 209276-NLV74LCX00DTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
NAND Gate IC 4 Channel 14-TSSOP
IC NAND 4-CIR 2-IN 14-TSSOP
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
Low Voltage CMOS Quad 2-Input NAND Gate, TSSOP-14, 2500-REEL Product overview: NLV74LCX00DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74LCX00DTR2G can be used for catalog matching and distributor lookup.
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX00; Logic IC Family:74LCX; Supply Voltage Min:2V RoHS Compliant: Yes
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 209276-NLV74LCX00DTR2G | 488-NLV74LCX00DTR2GTR-ND | NLV74LCX00DTR2G | 705-NLV74LCX00DTR2G | 60W1768 | NLV74LCX00DTR2G | NLV74LCX00DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - NLV74LCX00DTR2G | Gates and Inverters | Quad TSSOP Logic IC | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND GATE | NAND; NAND Gate | NAND | |
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 5.5 ns | 5.5 ns | 5.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |