onsemi TSSOP Logic IC NLV74HCT14ADTR2G

Description
Hex Inverter with Schmitt Trigger Input, TSSOP-14, 2500-REEL Product overview: NLV74HCT14ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74HCT14ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter with Schmitt Trigger Input, TSSOP-14, 2500-REEL Product overview: NLV74HCT14ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74HCT14ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Logic IC
705-NLV74HCT14ADTR2G
TSSOP Logic IC 705-NLV74HCT14ADTR2G
Hex Inverter with Schmitt Trigger Input, TSSOP-14, 2500-REEL Product overview: NLV74HCT14ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74HCT14ADTR2G can be used for catalog matching and distributor lookup.

Hex Inverter with Schmitt Trigger Input, TSSOP-14, 2500-REEL Product overview: NLV74HCT14ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74HCT14ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1321660-NLV74HCT14ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1321660-NLV74HCT14ADTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters 1321660-NLV74HCT14ADTR2G
Manufacturer: onsemi Win Source Part Number: 1321660-NLV74HCT14AD TR2G Category: Integrated Circuits (ICs)>Logic>Gates and Inverters Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Standard Package: 2,500 Mounting: Surface Mount Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 32ns @ 5V, 50pF Current - Quiescent (Max): 1 µA Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NLV74HCT14ADTR2 G-OS,ONSONSNLV74HCT1 4ADTR2G Base Product Number: NLV74HCT14 RoHS Status: ROHS3 Compliant Input Logic Level - Low: 0.5V ~ 0.6V Input Logic Level - High: 1.9V ~ 2.1V

Manufacturer: onsemi
Win Source Part Number: 1321660-NLV74HCT14ADTR2G
Category: Integrated Circuits (ICs)>Logic>Gates and Inverters
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Standard Package: 2,500
Mounting: Surface Mount
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-NLV74HCT14ADTR2G-OS,ONSONSNLV74HCT14ADTR2G
Base Product Number: NLV74HCT14
RoHS Status: ROHS3 Compliant
Input Logic Level - Low: 0.5V ~ 0.6V
Input Logic Level - High: 1.9V ~ 2.1V

Buy Now Datasheet
Gates and Inverters - NLV74HCT14ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLV74HCT14ADTR2G
Gates and Inverters NLV74HCT14ADTR2G
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - NLV74HCT14ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLV74HCT14ADTR2G
Logic - Gates and Inverters NLV74HCT14ADTR2G
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi - 51Y0569 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
51Y0569
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi 51Y0569
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT14A; Logic IC Family:74HCT; Supply Voltage Min:4.5V RoHS Compliant: Yes

INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT14A; Logic IC Family:74HCT; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NLV74HCT14ADTR2G 1321660-NLV74HCT14ADTR2G NLV74HCT14ADTR2G NLV74HCT14ADTR2G 51Y0569
Product Name TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
Gate Type NOT NOT; Inverter NOT; Inverter NOT
Logic Family HCT
Inputs 1 1 1 1
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Pin Count 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC04PW-Q100JCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details