INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT14A; Logic IC Family:74HCT; Supply Voltage Min:4.5V RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 51Y0568 | NLV74HCT14ADR2G | NLV74HCT14ADR2G |
| Product Name | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Inputs | 1 | 1 | |
| Pin Count | 14 | ||
| IC Package Type | Other; NSOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Gate Type | NOT; Inverter | NOT |