INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT14A; Logic IC Family:74HCT; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC INVERT SCHMITT 6CH 6IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
| Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 51Y0567 | NLV74HCT14ADG | NLV74HCT14ADG | NLV74HCT14ADG |
| Product Name | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Inputs | 1 | 1 | ||
| Pin Count | 14 | |||
| IC Package Type | Other; NSOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Gate Type | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | 4.5V ~ 5.5V |