NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Logic Gates IC QUAD 2-IN NAND GATE HS
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT132A; Logic IC Family:74HCT; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14SOIC
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV74HCT132ADR2G | 488-NLV74HCT132ADR2GTR-ND | NLV74HCT132ADR2G | NLV74HCT132ADR2G | NLV74HCT132ADR2G | 86X0879 | NLV74HCT132ADR2G |
| Product Name | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND; NAND Gate | NAND | NOT; NAND | ||
| Logic Family | CMOS | ||||||
| IC Package Type | SOIC; Other; SOIC14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | Other; NSOIC | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | ||||
| Inputs | 2 | 2 | 2 |