IC INV 6-CIR 6-IN 14-SOIC
Inverter IC 6 Channel 14-SOIC
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT04A; Logic IC Family:74HCT; Supply Voltage Min:4.5V RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV74HCT04ADR2G-ND | NLV74HCT04ADR2G | 51Y0564 |
| Product Name | Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT | NOT; Inverter | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Inputs | 6 | 1 | 1 |
| Propagation Delay | 17 ns | ||
| Low Level Output Current (Sink) | 4 mA |