Quad 2-Input Exclusive OR Gate, TSSOP-14, 2500-REEL Product overview: NLV74HC86ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74HC86ADTR2G can be used for catalog matching and distributor lookup.
74HC86A - XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Win Source Part Number: 1040388-NLV74HC86ADT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74HC
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74HC86IPWRG4Q1; NLV74HC32ADTR2G; MC74HCT86ADTR2G; 74HC86PW-Q100,118; SN74HC86QPWRG4Q1; MC74HC32ADTR2G; 74HC32PW-Q100,118;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLV74HC86ADTR2G
Base Product Number: NLV74HC86
IC GATE XOR 4CH 2-INP 14TSSOP
XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC86A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE XOR 4CH 2-INP 14TSSOP
Logic Gates QUAD 2-INPUT EXCLUSI
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLV74HC86ADTR2G | NLV74HC86ADTR2G | 1040388-NLV74HC86ADTR2G | NLV74HC86ADTR2G | 51Y0635 | NLV74HC86ADTR2G | NLV74HC86ADTR2G | NLV74HC86ADTR2G |
| Product Name | Quad TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | OR | OR; XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) | ||
| Logic Family | HC/UH | CMOS | ||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Pin Count | 14 | 14 |