XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC86A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
Logic Gates QUAD 2-INPUT EXCLSV
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV74HC86ADR2G-ND | NLV74HC86ADR2G | NLV74HC86ADR2G | 51Y0634 | NLV74HC86ADR2G |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic Gates |
| Gate Type | XOR | XOR; XOR (Exclusive OR) | XOR | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 26 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA |