Manufacturer: ON Semiconductor
Win Source Part Number: 1083218-NLV74HC74ADT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1083218-NLV74HC74ADTR2G | NLV74HC74ADTR2GOSTR-ND | NLV74HC74ADTR2G | NLV74HC74ADTR2G | NLV74HC74ADTR2G |
| Product Name | Logic - Logic - Flip Flops - NLV74HC74ADTR2G | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 17 ns | 17 ns | |||
| fMAX | 35 MHz | 35 MHz | |||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |