onsemi Logic - Logic - Flip Flops - NLV74HC74ADR2G NLV74HC74ADR2G

Description
74HC74A - D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet
Description
74HC74A - D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NLV74HC74ADR2G - Rochester Electronics
Newburyport, MA, United States
74HC74A - D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

74HC74A - D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - NLV74HC74ADR2G
803321-NLV74HC74ADR2G
Logic - Logic - Flip Flops - NLV74HC74ADR2G 803321-NLV74HC74ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 803321-NLV74HC74ADR2 G Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 10pF Temperature Range - Operating: -55°C ~ 125°C Clock Frequency: 35MHz Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Iq): 2μA Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 803321-NLV74HC74ADR2G
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 10pF
Temperature Range - Operating: -55°C ~ 125°C
Clock Frequency: 35MHz
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 2μA
Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF

Buy Now
Flip Flops - 488-NLV74HC74ADR2GTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
D Flip Flop, Aec-Q100, Dual, Soic-14; Logic Family / Base Number Onsemi - 14AC4736 - Newark, An Avnet Company
Chicago, IL, United States
D Flip Flop, Aec-Q100, Dual, Soic-14; Logic Family / Base Number Onsemi
14AC4736
D Flip Flop, Aec-Q100, Dual, Soic-14; Logic Family / Base Number Onsemi 14AC4736
D FLIP FLOP, AEC-Q100, DUAL, SOIC-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:35MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

D FLIP FLOP, AEC-Q100, DUAL, SOIC-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:35MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - NLV74HC74ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
NLV74HC74ADR2G
Integrated Circuits (ICs) - Logic - Flip Flops NLV74HC74ADR2G
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - NLV74HC74ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NLV74HC74ADR2G
Flip Flops NLV74HC74ADR2G
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number NLV74HC74ADR2G 803321-NLV74HC74ADR2G 488-NLV74HC74ADR2GTR-ND 14AC4736 NLV74HC74ADR2G NLV74HC74ADR2G
Product Name Logic - Logic - Flip Flops - NLV74HC74ADR2G Flip Flops D Flip Flop, Aec-Q100, Dual, Soic-14; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Package Type SOIC14; SOIC SOIC "14-SOIC (0.154"", 3.90mm Width)"; SOIC SOIC; SOIC 14-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family CMOS
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC74SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54LS73A Dual J-K Flip-Flops With Clear and 3-state Outputs - 5962-9675101QDA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
4 suppliers
Flip Flops - 74HCT374DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers