onsemi Integrated Circuits (ICs) - Logic - Flip Flops NLV74HC73ADR2G

Description
74HC73A - J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet
Description
74HC73A - J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NLV74HC73ADR2G - Rochester Electronics
Newburyport, MA, United States
74HC73A - J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14

74HC73A - J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - NLV74HC73ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
NLV74HC73ADR2G
Integrated Circuits (ICs) - Logic - Flip Flops NLV74HC73ADR2G
IC FF JK TYPE DUAL 1BIT 14SOIC

IC FF JK TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - NLV74HC73ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NLV74HC73ADR2G
Flip Flops NLV74HC73ADR2G
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number NLV74HC73ADR2G NLV74HC73ADR2G NLV74HC73ADR2G
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered
Package Type SOIC14; SOIC 14-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT109PC - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74AVC16374DGG,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers