Win Source Part Number: 1082474-NLV74HC595AD
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: Automotive, AEC-Q100, 74HC
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74HC595DR; MC74HC595ADG; MC74HC165ADG; MC74HC165ADR2G; SN74HC259DR; SN74LS259BDR; SN74LS259BD;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNLV74HC595ADR2
Base Product Number: NLV74HC595
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-SOIC
Counter Shift Registers SHIFT REGISTER 3-STA
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REGISTER 8BIT 16SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1082474-NLV74HC595ADR2G | NLV74HC595ADR2G | 488-NLV74HC595ADR2GTR-ND | NLV74HC595ADR2G | NLV74HC595ADR2G | NLV74HC595ADR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Counter Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | |||
| Package Type | SOIC | SOP; Other; SOP16 | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Number of units in IC | 1 | |||||
| Number of Bits (Stages) | 8 |