onsemi Integrated Circuits (ICs) - Logic - Latches NLV74HC573ADTR2G

Description
Win Source Part Number: 1011065-NLV74HC573AD TR2G Category: Integrated Circuits (ICs)>Logic - Latches Series: Automotive, AEC-Q100, 74HC Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 26ns Voltage - Supply: 2V ~ 6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLV74HC573ADTR2 G-OS,ONSONSNLV74HC57 3ADTR2G Base Product Number: NLV74HC573
Request a Quote Datasheet
Description
Win Source Part Number: 1011065-NLV74HC573AD TR2G Category: Integrated Circuits (ICs)>Logic - Latches Series: Automotive, AEC-Q100, 74HC Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 26ns Voltage - Supply: 2V ~ 6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLV74HC573ADTR2 G-OS,ONSONSNLV74HC57 3ADTR2G Base Product Number: NLV74HC573
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1011065-NLV74HC573ADTR2G
Integrated Circuits (ICs) - Logic - Latches 1011065-NLV74HC573ADTR2G
Win Source Part Number: 1011065-NLV74HC573AD TR2G Category: Integrated Circuits (ICs)>Logic - Latches Series: Automotive, AEC-Q100, 74HC Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 26ns Voltage - Supply: 2V ~ 6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLV74HC573ADTR2 G-OS,ONSONSNLV74HC57 3ADTR2G Base Product Number: NLV74HC573

Win Source Part Number: 1011065-NLV74HC573ADTR2G
Category: Integrated Circuits (ICs)>Logic - Latches
Series: Automotive, AEC-Q100, 74HC
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Delay Time - Propagation: 26ns
Voltage - Supply: 2V ~ 6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLV74HC573ADTR2G-OS,ONSONSNLV74HC573ADTR2G
Base Product Number: NLV74HC573

Buy Now Datasheet
Latches - 488-NLV74HC573ADTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 1:8 20-TSSOP

IC D-TYPE TRANSP 1:8 20-TSSOP

Buy Now Datasheet
Latches - 488-NLV74HC573ADTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 488-NLV74HC573ADTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 1:8 20-TSSOP

IC D-TYPE TRANSP 1:8 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - NLV74HC573ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
NLV74HC573ADTR2G
Integrated Circuits (ICs) - Logic - Latches NLV74HC573ADTR2G
IC LATCH OCT 3ST NONINV 20TSSOP

IC LATCH OCT 3ST NONINV 20TSSOP

Supplier's Site
Logic - Latches - NLV74HC573ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
NLV74HC573ADTR2G
Logic - Latches NLV74HC573ADTR2G
IC LATCH OCT 3ST NONINV 20TSSOP

IC LATCH OCT 3ST NONINV 20TSSOP

Supplier's Site Datasheet
IC LATCH OCT 3ST NONINV 20TSSOP

IC LATCH OCT 3ST NONINV 20TSSOP

Supplier's Site Datasheet
Latches - NLV74HC573ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1011065-NLV74HC573ADTR2G 488-NLV74HC573ADTR2GCT-ND NLV74HC573ADTR2G NLV74HC573ADTR2G NLV74HC573ADTR2G NLV74HC573ADTR2G
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Latches
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA 7.8 mA
High-level Output Current (Source) 7.8 mA 7.8 mA 7.8 mA
Propagation Delay 26 ns 26 ns 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC75D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Latches - 74LS563PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC573ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers
Fast CMOS Octal Transparent Latch - 5962-9221703MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details