IC SWITCH SPDT X 3 100OHM 16SOIC
IC SWITCH SPDT X 3 100OHM 16SOIC
Analog Multiplexer/Demultip
3 Circuit IC Switch 2:1 100Ohm 16-SOIC
IC MUX/DEMUX TRIPLE 2X1 16SOIC
ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:WSOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 488-NLV74HC4053ADWRGCT-ND | 747-NLV74HC4053ADWRG | NLV74HC4053ADWRG | NLV74HC4053ADWRG | 45Y1479 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 2 Onsemi |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to ? volts | 2 to 6 volts | ||
| Ron | 100 ohms | 100 ohms | 10 ohms | 190 ohms | |
| Bandwidth | 120 MHz | 120 MHz | 120 MHz | ||
| VCT | -60 dB |