onsemi Analog Switches, Multiplexers, Demultiplexers NLV74HC4053ADR2G

Description
3 Circuit IC Switch 2:1 100Ohm 16-SOIC
Request a Quote Datasheet
Description
3 Circuit IC Switch 2:1 100Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 488-NLV74HC4053ADR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-NLV74HC4053ADR2GTR-ND
Analog Switches, Multiplexers, Demultiplexers 488-NLV74HC4053ADR2GTR-ND
3 Circuit IC Switch 2:1 100Ohm 16-SOIC

3 Circuit IC Switch 2:1 100Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 488-NLV74HC4053ADR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-NLV74HC4053ADR2GCT-ND
Analog Switches, Multiplexers, Demultiplexers 488-NLV74HC4053ADR2GCT-ND
IC SWITCH SPDT X 3 100OHM 16SOIC

IC SWITCH SPDT X 3 100OHM 16SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
747-NLV74HC4053ADR2G
SOIC Analog Switch and Multiplexer IC 747-NLV74HC4053ADR2G
Analog Multiplexer/Demultip lexer (Mux/Demux), SOIC 16 LEAD, 2500-REEL Product overview: NLV74HC4053ADR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLV74HC4053ADR2G can be used for catalog matching and distributor lookup.

Analog Multiplexer/Demultiplexer (Mux/Demux), SOIC 16 LEAD, 2500-REEL Product overview: NLV74HC4053ADR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLV74HC4053ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue Mux/demux, 2 Onsemi - 76T6626 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 2 Onsemi
76T6626
Analogue Mux/demux, 2 Onsemi 76T6626
ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLV74HC4053ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLV74HC4053ADR2G
Analog Switches, Multiplexers, Demultiplexers NLV74HC4053ADR2G
3 Circuit IC Switch 2:1 100Ohm 16-SOIC

3 Circuit IC Switch 2:1 100Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLV74HC4053ADR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLV74HC4053ADR2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLV74HC4053ADR2G
IC MUX/DEMUX TRIPLE 2X1 16SOIC

IC MUX/DEMUX TRIPLE 2X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 488-NLV74HC4053ADR2GTR-ND 747-NLV74HC4053ADR2G 76T6626 NLV74HC4053ADR2G NLV74HC4053ADR2G
Product Name Analog Switches, Multiplexers, Demultiplexers SOIC Analog Switch and Multiplexer IC Analogue Mux/demux, 2 Onsemi Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Ron 100 ohms 190 ohms 100 ohms 10 ohms
Bandwidth 120 MHz 120 MHz 120 MHz 120 MHz
VCT -60 dB
Unlock Full Specs
to access all available technical data