IC SWITCH SP4T X 2 100OHM 16SOIC
IC SWITCH SP4T X 2 100OHM 16SOIC
Analog Multiplexer/Demultip
IC MUX/DEMUX DUAL 4X1 16SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 488-NLV74HC4052ADR2GDKR-ND | 747-NLV74HC4052ADR2G | NLV74HC4052ADR2G | NLV74HC4052ADR2G | 76T6624 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 4 Onsemi |
| Configuration | 4x1 | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | |||
| Ron | 100 ohms | 10 ohms | 100 ohms | 190 ohms | |
| Bandwidth | 95 MHz | 95 MHz | 95 MHz | 95 MHz | |
| VCT | -60 dB |