74HC32A - OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate IC 4 Channel 14-SOIC
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC32A; Logic IC Family:74HC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV74HC32ADR2G | NLV74HC32ADR2G | 76T6619 | NLV74HC32ADR2G | NLV74HC32ADR2G | NLV74HC32ADR2G |
| Product Name | Gates and Inverters | Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR; OR Gate | NOT; OR | OR | ||
| Logic Family | CMOS | |||||
| IC Package Type | SOIC; Other; SOIC-14 NB | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | Other; NSOIC | |||
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||||
| Inputs | 2 | 2 |