onsemi Latches NLV74HC259ADTR2G

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 488-NLV74HC259ADTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - NLV74HC259ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
NLV74HC259ADTR2G
Integrated Circuits (ICs) - Logic - Latches NLV74HC259ADTR2G
IC MULTIPLEXER 8INPUT 16TSSOP

IC MULTIPLEXER 8INPUT 16TSSOP

Supplier's Site
Logic - Latches - NLV74HC259ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
NLV74HC259ADTR2G
Logic - Latches NLV74HC259ADTR2G
IC MULTIPLEXER 8INPUT 16TSSOP

IC MULTIPLEXER 8INPUT 16TSSOP

Supplier's Site Datasheet
Latches - NLV74HC259ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 488-NLV74HC259ADTR2GTR-ND NLV74HC259ADTR2G NLV74HC259ADTR2G NLV74HC259ADTR2G
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX373BQX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 1257447-74HCT373D,652 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
SN54ABT16373A 16-Bit Transparent D-type Latches With 3-State Outputs - 5962-9320001QXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 89 mA
View Details
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details