Dual 4-Input NAND Gate
NAND Gate IC 2 Channel 14-SOIC
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
NAND GATE, 4 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC20A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE NAND 2CH 4-INP 14SOIC
Logic Gates DUAL 4-INPUT NAND GA
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV74HC20ADR2G | 488-NLV74HC20ADR2GTR-ND | NLV74HC20ADR2G | NLV74HC20ADR2G | 45Y1471 | NLV74HC20ADR2G | NLV74HC20ADR2G |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, 4 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | AND; NAND | NAND | NAND; NAND Gate | NAND | NOT; NAND | ||
| IC Package Type | SOIC; Other; SOIC-14 NB | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | Other; NSOIC | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||||
| Inputs | 4 | 4 | 4 | ||||
| Propagation Delay | 23 ns |