onsemi Flip Flops NLV74HC175ADTR2G

Description
IC FF D-TYPE 1-ELE 4-BIT
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 4-BIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 488-NLV74HC175ADTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 4-BIT

IC FF D-TYPE 1-ELE 4-BIT

Buy Now Datasheet
Flip Flops - 488-NLV74HC175ADTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 4-BIT

IC FF D-TYPE 1-ELE 4-BIT

Buy Now Datasheet
Flip Flops - 488-NLV74HC175ADTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Flip Flops - NLV74HC175ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
NLV74HC175ADTR2G
Logic - Flip Flops NLV74HC175ADTR2G
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - NLV74HC175ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
NLV74HC175ADTR2G
Integrated Circuits (ICs) - Logic - Flip Flops NLV74HC175ADTR2G
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site
Flip Flops - NLV74HC175ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 488-NLV74HC175ADTR2GDKR-ND NLV74HC175ADTR2G NLV74HC175ADTR2G NLV74HC175ADTR2G
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Propagation Delay 22 ns
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74HC273D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details