Manufacturer: ON Semiconductor
Win Source Part Number: 1083215-NLV74HC165AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16
Counter Shift Registers 8-BIT SERIAL OR PARALLEL
IC SHIFT REGISTER 8BIT 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC SHIFT REGISTER 8BIT 16-TSSOP
| Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1083215-NLV74HC165ADTR2G | NLV74HC165ADTR2G | NLV74HC165ADTR2G | NLV74HC165ADTR2G | NLV74HC165ADTR2G | NLV74HC165ADTR2G |
| Product Name | Logic - Logic - Shift Registers - NLV74HC165ADTR2G | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | ||||
| Output Characteristics | Complementary | Complementary | ||||
| Package Type | SOP; SSOP; TSSOP; Other; 16-TSSOP | SOP; SSOP; TSSOP; Other; TSSOP16 | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Number of units in IC | 1 | |||||
| Number of Bits (Stages) | 8 | 8 |