Win Source Part Number: 1356864-NLV74HC14ADR
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100, 74HC
Package: Tape & Reel
Product Status: Active
Features: Schmitt Trigger
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: 74HC14
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: Inverter
Number of Circuits: 6
Number of Inputs: 1
Current - Quiescent (Max): 1 µA
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Hex Inverter with Schmitt Trigger Input, SOIC-14 NB, 2500-REEL Product overview: NLV74HC14ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74HC14ADR2G can be used for catalog matching and distributor lookup.
Logic Gates HEX SCHMITT-TRIGGER
IC INVERT SCHMITT 6CH 6IN 14SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC14A; Logic IC Family:74HC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1356864-NLV74HC14ADR2G | 705-NLV74HC14ADR2G | NLV74HC14ADR2G | NLV74HC14ADR2G | NLV74HC14ADR2G | 51Y0602 | NLV74HC14ADR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | SOIC Logic IC | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||||
| Inputs | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 19 ns | ||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |