onsemi Signal Switches, Multiplexers, Decoders NLV74HC139ADTR2G

Description
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 488-NLV74HC139ADTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-NLV74HC139ADTR2GTR-ND
Signal Switches, Multiplexers, Decoders 488-NLV74HC139ADTR2GTR-ND
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP

Decoder/Demultiplexer 1 x 2:4 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NLV74HC139ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NLV74HC139ADTR2G
Logic - Signal Switches, Multiplexers, Decoders NLV74HC139ADTR2G
IC DECODER/DEMUX 1X2:4 16TSSOP

IC DECODER/DEMUX 1X2:4 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 488-NLV74HC139ADTR2GTR-ND NLV74HC139ADTR2G
Product Name Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-74HC2G66DP-Q100HCT-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1922929 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
200MHz 3.6V Analog Switch and Multiplexer IC - 743-74CBTLV16210VRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 200 MHz
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G157GN,132 - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details