Win Source Part Number: 1371229-NLV74HC138AD
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Decoder/Demultiplexe
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 74HC
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: 74HC138
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Decoder/Demultiplexe
1-of-8 Decoder/Demultiplexe
5.2mA 2V~6V 5.2mA SOIC-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1371229-NLV74HC138ADR2G | 488-NLV74HC138ADR2GTR-ND | 743-NLV74HC138ADR2G | NLV74HC138ADR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | SOIC Analog Switch and Multiplexer IC | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to ? volts | 2 to 6 volts |