NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC132A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14TSSOP
Logic Gates QUAD 2-INPUT NAND SC
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV74HC132ADTG-ND | NLV74HC132ADTG | 51Y0596 | NLV74HC132ADTG | NLV74HC132ADTG | NLV74HC132ADTG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | NAND | NAND | NOT; NAND | NAND; NAND Gate | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||||
| Inputs | 2 | 2 | 2 | |||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 32 ns |