AND Gate IC 3 Channel 14-SOIC
AND Gate IC 3 Channel 14-SOIC
Win Source Part Number: 1204909-NLV74HC11ADR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74HC
Package: Tape & Reel
Number of Circuits: 3
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 25ns @ 6V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLV74HC11ADR2G-
Base Product Number: NLV74HC11
Triple 3-Input AND Gate, SOIC-14 NB, 2500-REEL Product overview: NLV74HC11ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74HC11ADR2G can be used for catalog matching and distributor lookup.
IC GATE AND 3CH 3-INP 14SOIC
IC GATE AND 3CH 3-INP 14SOIC
AND GATE, 3 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC11A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE AND 3INPUT 14SOIC
AND Gate IC 3 Channel 14-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV74HC11ADR2GOSTR-ND | 1204909-NLV74HC11ADR2G | 705-NLV74HC11ADR2G | NLV74HC11ADR2G | NLV74HC11ADR2G | 51Y0587 | 598-NLV74HC11ADR2G | NLV74HC11ADR2G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | And Gate, 3 I/p, -55 To 125Deg C; Logic Function Onsemi | IC GATE AND 3INPUT 14SOIC | Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND | NOT; AND | AND | AND; AND Gate | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 3V | 2V ~ 6V | |||
| Inputs | 3 | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 25 ns | 25 ns | 25 ns | |||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |