Win Source Part Number: 1152422-NLV74HC08ADT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74HC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLV74HC08ADTR2G
Base Product Number: NLV74HC08
Quad 2-Input AND Gate, TSSOP-14, 2500-REEL Product overview: NLV74HC08ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74HC08ADTR2G can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC08A; Logic IC Family:74HC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
Logic Gates QUAD 2-INPUT AND GAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1152422-NLV74HC08ADTR2G | 705-NLV74HC08ADTR2G | NLV74HC08ADTR2G | NLV74HC08ADTR2G | NLV74HC08ADTR2G | NLV74HC08ADTR2G | 51Y0585 | NLV74HC08ADTR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad TSSOP Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic Gates |
| Gate Type | NOT; AND; AND Gate | AND | NOT; AND | AND | AND; AND Gate | AND; AND Gate | ||
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 2V ~ 6V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 19 ns | 19 ns | ||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |