Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC04A; Logic IC Family:74HC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV74HC04ADG-ND | NLV74HC04ADG | NLV74HC04ADG | 51Y0582 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Inputs | 1 | 1 | 1 | |
| Propagation Delay | 19 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |