NAND Gate IC 4 Channel Open Drain 14-TSSOP
Quad 2-Input NAND Gate with Open Drain Outputs
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC03A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
Logic Gates LOG CMOS GATE NAND Q
NAND Gate IC 4 Channel Open Drain 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV74HC03ADTR2G-ND | NLV74HC03ADTR2G | 51Y0581 | NLV74HC03ADTR2G | NLV74HC03ADTR2G | NLV74HC03ADTR2G |
| Product Name | Gates and Inverters | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND Gate | NAND | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||||
| Output Type | Open Drain | Open Drain | ||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 31 ns |