NOR Gate IC 4 Channel 14-SOIC
74HC02A - NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NOR 4CH 2-INP 14SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC02A; Logic IC Family:74HC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
Logic Gates QUAD 2-INPUT NOR GAT
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV74HC02ADR2G-ND | NLV74HC02ADR2G | NLV74HC02ADR2G | NLV74HC02ADR2G | 51Y0578 | NLV74HC02ADR2G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic Gates | |
| Gate Type | NOR | OR; NOR | NOR | NOR; NOR Gate | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 19 ns | |||||
| Low Level Output Current (Sink) | 5.2 mA |