onsemi Gates and Inverters NLV74ACT02DR2G

Description
NOR Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet
Description
NOR Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-NLV74ACT02DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-NLV74ACT02DR2GTR-ND
Gates and Inverters 488-NLV74ACT02DR2GTR-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 488-NLV74ACT02DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-NLV74ACT02DR2GCT-ND
Gates and Inverters 488-NLV74ACT02DR2GCT-ND
IC NOR 4-CIR 2-IN 14-SOIC

IC NOR 4-CIR 2-IN 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-NLV74ACT02DR2G
Quad Logic IC 705-NLV74ACT02DR2G
ON SEMICONDUCTOR NLV74ACT02DR2G REEL / LOG CMOS GATE NOR QUAD Product overview: NLV74ACT02DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74ACT02DR2G can be used for catalog matching and distributor lookup.

ON SEMICONDUCTOR NLV74ACT02DR2G REEL / LOG CMOS GATE NOR QUAD Product overview: NLV74ACT02DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74ACT02DR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - NLV74ACT02DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLV74ACT02DR2G
Logic - Gates and Inverters NLV74ACT02DR2G
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 97W6325 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
97W6325
Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 97W6325
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT02; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes

NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT02; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - NLV74ACT02DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLV74ACT02DR2G
Gates and Inverters NLV74ACT02DR2G
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLV74ACT02DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLV74ACT02DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLV74ACT02DR2G
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-NLV74ACT02DR2GTR-ND 705-NLV74ACT02DR2G NLV74ACT02DR2G 97W6325 NLV74ACT02DR2G NLV74ACT02DR2G
Product Name Gates and Inverters Quad Logic IC Logic - Gates and Inverters Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT; NOR NOR; NOR Gate NOR
Supply Voltage 4.5V ~ 5.5V 2.56V ~ 5.4V (Low), 0.1V ~ 0.36V (High) 4.5V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 6 ns 6 ns
Low Level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Logic Gates - 2222716P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
 - 54F08/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
6 suppliers
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details