Manufacturer: ON Semiconductor
Win Source Part Number: 764967-NLV74ACT00DR2
Series: *
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
ON SEMICONDUCTOR NLV74ACT00DR2G REEL / QUAD 2-INPUT NAND GATE Product overview: NLV74ACT00DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74ACT00DR2G can be used for catalog matching and distributor lookup.
74ACT00 - NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NAND 4CH 2-INP 14SOIC
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT00; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 764967-NLV74ACT00DR2G | 705-NLV74ACT00DR2G | NLV74ACT00DR2G | 488-NLV74ACT00DR2GTR-ND | NLV74ACT00DR2G | 97W6324 | NLV74ACT00DR2G | NLV74ACT00DR2G |
| Product Name | Logic - Logic - Gates and Inverters - NLV74ACT00DR2G | Quad Logic IC | Gates and Inverters | Logic - Gates and Inverters | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT | NAND; NAND GATE | AND; NAND | NAND | NOT; NAND | NAND | ||
| Inputs | 2 | 2 | 2 | |||||
| Propagation Delay | 8 ns | 9 ns | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||||
| IC Package Type | Other; SOIC | SOIC; Other; SOIC14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; NSOIC | SOIC |