OR Gate IC 4 Channel 14-SOIC
Quad 2-Input OR Gate, 2500-REEL Product overview: NLV74AC32DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74AC32DR2G can be used for catalog matching and distributor lookup.
74AC32 - OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74AC32; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV74AC32DR2GTR-ND | 705-NLV74AC32DR2G | NLV74AC32DR2G | NLV74AC32DR2G | NLV74AC32DR2G | NLV74AC32DR2G | 51Y0561 |
| Product Name | Gates and Inverters | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | |
| Gate Type | OR | OR | OR | OR | NOT; OR | OR; OR Gate | |
| Supply Voltage | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | 6V | |||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |