IC INVERT SCHMITT 1CH 1-INP SC88
IC INVERT SCHMITT 1CH 1-INP SC88
Inverter IC 1 Channel Schmitt Trigger SC-88/SC70-6/SOT-363
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV28WZU04DFT2G | NLV28WZU04DFT2G | NLV28WZU04DFT2G |
| Product Name | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.4V ~ 3.6V (Low), 0.5V ~ 1.9V (High) | 1.65V ~ 5.5V | |
| Operating Current | 1.00E-3 mA | 32 mA | |
| Low Level Output Current (Sink) | 32 mA |