onsemi Logic - Logic - Gates and Inverters - NLV27WZU04DFT2G NLV27WZU04DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231733-NLV27WZU04DF T2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231733-NLV27WZU04DF T2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NLV27WZU04DFT2G - 1231733-NLV27WZU04DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NLV27WZU04DFT2G
1231733-NLV27WZU04DFT2G
Logic - Logic - Gates and Inverters - NLV27WZU04DFT2G 1231733-NLV27WZU04DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 1231733-NLV27WZU04DF T2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231733-NLV27WZU04DFT2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Gates and Inverters - 488-NLV27WZU04DFT2GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-NLV27WZU04DFT2GTR-ND
Gates and Inverters 488-NLV27WZU04DFT2GTR-ND
Inverter IC 2 Channel SC-88/SC70-6/SOT-363

Inverter IC 2 Channel SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
Automotive Dual Logic IC
705-NLV27WZU04DFT2G
Automotive Dual Logic IC 705-NLV27WZU04DFT2G
Unbuffered Dual Inverter Automotive Device, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NLV27WZU04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV27WZU04DFT2G can be used for catalog matching and distributor lookup.

Unbuffered Dual Inverter Automotive Device, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NLV27WZU04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV27WZU04DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - NLV27WZU04DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLV27WZU04DFT2G
Logic - Gates and Inverters NLV27WZU04DFT2G
IC INVERTER 2CH 2-INP SC88

IC INVERTER 2CH 2-INP SC88

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLV27WZU04DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLV27WZU04DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLV27WZU04DFT2G
IC INVERTER 2CH 2-INP SC88

IC INVERTER 2CH 2-INP SC88

Supplier's Site
Gates and Inverters - NLV27WZU04DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLV27WZU04DFT2G
Gates and Inverters NLV27WZU04DFT2G
Inverter IC 2 Channel SC-88/SC70-6/SOT-363

Inverter IC 2 Channel SC-88/SC70-6/SOT-363

Buy Now Datasheet
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi - 76T6599 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
76T6599
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi 76T6599
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SC-88; Product Range:NL27WZU04; Logic IC Family:NL27WZU; Supply Voltage Min:1.65V RoHS Compliant: Yes

INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SC-88; Product Range:NL27WZU04; Logic IC Family:NL27WZU; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1231733-NLV27WZU04DFT2G 488-NLV27WZU04DFT2GTR-ND 705-NLV27WZU04DFT2G NLV27WZU04DFT2G NLV27WZU04DFT2G NLV27WZU04DFT2G 76T6599
Product Name Logic - Logic - Gates and Inverters - NLV27WZU04DFT2G Gates and Inverters Automotive Dual Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
Gate Type NOT NOT NOT; Buffer/Driver; Inverter NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Inputs 2 1 2 1
Propagation Delay 5.6 ns 5.6 ns
Low Level Output Current (Sink) 16 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
2-input OR gate - 74AHC1G32GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
11 suppliers
Gates and Inverters - 54S40FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 1460932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details