Manufacturer: ON Semiconductor
Win Source Part Number: 887442-NLV27WZ07DFT2
Series: Automotive, AEC-Q100, 27WZ
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-88/SC70-6/SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLV27WZ07
Categories: Integrated Circuits (ICs)
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLV27WZ07DFT2GOSDKR,
IC BUFFER NON-INVERT 5.5V SC88
IC BUFFER NON-INVERT 5.5V SC88
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 887442-NLV27WZ07DFT2G | NLV27WZ07DFT2G | NLV27WZ07DFT2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLV27WZ07DFT2G | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |