Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Logic Gates and Inverters
Series: Automotive, AEC-Q100, 27WZ
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Logic Type: Inverter
Number of Circuits: 2
Features: Open Drain
Voltage - Supply: 1.65V ~ 5.5V
Dual Inverter, Open Drain Automotive Device, SC-88/SC70-6/SOT-363
IC INVERTER 2CH 2-INP SC88
Inverter IC 2 Channel Open Drain SC-88/SC70-6/SOT-363
IC INVERTER OD 2CH 2-INP SC88
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SC-88; Product Range:NLV27WZ06; Logic IC Family:NLV27WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLV27WZ06DFT2G | NLV27WZ06DFT2G | NLV27WZ06DFT2G | NLV27WZ06DFT2G | 51Y0551 | |
| Product Name | Integrated Circuits (ICs) Logic Gates and Inverters | Automotive Dual Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Logic Family | LVC/LCX/Z | |||||
| Inputs | 1 | 2 | 1 | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |