Manufacturer: onsemi
Win Source Part Number: 1321027-NLV27WZ04DFT
Category: Integrated Circuits (ICs)>Logic>Gates and Inverters
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 3,000
Mounting: Surface Mount
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Voltage - Supply: 1.65V ~ 5.5V
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLV27WZ04DFT2GOSTR,O
Base Product Number: NLV27WZ04
RoHS Status: ROHS3 Compliant
Dual Inverter Automotive Device, SC-88/SC70-6/SOT-363
Inverter IC 2 Channel SC-88/SC70-6/SOT-363
IC INVERTER 2CH 2-INP SC88
INVERTER, DUAL, 1 I/P, SC-88-6; Logic Family / Base Number:-; Logic Type:Inverter; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-88; No. of Pins:6Pins; Logic IC Family:27WZ;RoHS Compliant: Yes
IC INVERTER 2CH 2-INP SC88
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1321027-NLV27WZ04DFT2G | 705-NLV27WZ04DFT2G | NLV27WZ04DFT2G | NLV27WZ04DFT2G | 14AC4734 | NLV27WZ04DFT2G |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Automotive Dual Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, Dual, 1 I/p, Sc-88-6; Logic Family / Base Number Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 3.6 ns | 3.6 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |