NLV18VHC1GTxx - LOG GATE LEVEL SHIFTER
IC AND 1-CIR 2-IN SC-88A
IC AND 1-CIR 2-IN SC-88A
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE AND 1CH 2-INP SC88A
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE AND 1CH 2-INP SC88A
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV18VHC1GT08DFT2G | 488-NLV18VHC1GT08DFT2GCT-ND | NLV18VHC1GT08DFT2G | NLV18VHC1GT08DFT2G | NLV18VHC1GT08DFT2G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| IC Package Type | Other; SC-88A-5-EUT-CPR | TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Gate Type | AND | AND | AND; AND Gate | NOT; AND | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.75V ~ 2.9V (High) | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 10.6 ns |