onsemi Gates and Inverters NLV18SZ04DFT2G

Description
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Datasheet
Description
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NLV18SZ04DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLV18SZ04DFT2G
Gates and Inverters NLV18SZ04DFT2G
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLV18SZ04DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLV18SZ04DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLV18SZ04DFT2G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site
Logic - Gates and Inverters - NLV18SZ04DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLV18SZ04DFT2G
Logic - Gates and Inverters NLV18SZ04DFT2G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number NLV18SZ04DFT2G NLV18SZ04DFT2G NLV18SZ04DFT2G
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT
Supply Voltage 1.65V ~ 5.5V 1.4V ~ 3.6V (Low), 0.5V ~ 1.9V (High)
Inputs 1
Operating Current 32 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F00FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 54F13FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHC14D-Q100,118TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers