onsemi Logic - Logic - Gates and Inverters - NLV17SZU04DFT2G NLV17SZU04DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 099398-NLV17SZU04DFT 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 16mA, 16mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 099398-NLV17SZU04DFT 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 16mA, 16mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NLV17SZU04DFT2G - 099398-NLV17SZU04DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NLV17SZU04DFT2G
099398-NLV17SZU04DFT2G
Logic - Logic - Gates and Inverters - NLV17SZU04DFT2G 099398-NLV17SZU04DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 099398-NLV17SZU04DFT 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 16mA, 16mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 099398-NLV17SZU04DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 16mA, 16mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 099398-NLV17SZU04DFT2G
Product Name Logic - Logic - Gates and Inverters - NLV17SZU04DFT2G
Package Type SOT; SC-70; SC-88A (SC-70-5 / SOT-353)
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-LT1224CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Analog - MTLM119MH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details