CMOS Single Inverter IC, 1.65-5.5V, SC-88A, 5ns PD Product overview: NLV17SZU04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV17SZU04DFT2G can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC INVERTER 1CH 1-INP SC88A
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SZU04; Logic IC Family:NL17S; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SC88A
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLV17SZU04DFT2G | NLV17SZU04DFT2GOSTR-ND | NLV17SZU04DFT2G | 42K2274 | NLV17SZU04DFT2G | NLV17SZU04DFT2G |
| Product Name | 5.5V 88A Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 5 ns | 5 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |