onsemi Gates and Inverters NLV17SZ86DFT2G

Description
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-NLV17SZ86DFT2GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-NLV17SZ86DFT2GTR-ND
Gates and Inverters 488-NLV17SZ86DFT2GTR-ND
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) Logic Gates and Inverters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic Gates and Inverters
Integrated Circuits (ICs) Logic Gates and Inverters
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs) Logic Gates and Inverters Manufacturer: onsemi Series: Automotive, AEC-Q100, 17SZ Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Logic Type: XOR (Exclusive OR) Voltage - Supply: 1.65V ~ 5.5V Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.2ns @ 5V, 50pF

Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs) Logic Gates and Inverters
Manufacturer: onsemi
Series: Automotive, AEC-Q100, 17SZ
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Logic Type: XOR (Exclusive OR)
Voltage - Supply: 1.65V ~ 5.5V
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.2ns @ 5V, 50pF

Buy Now Datasheet
Automotive 88A Logic IC - 705-NLV17SZ86DFT2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 88A Logic IC
705-NLV17SZ86DFT2G
Automotive 88A Logic IC 705-NLV17SZ86DFT2G
Single 2-Input Exclusive OR Gate Automotive Device, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NLV17SZ86DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV17SZ86DFT2G can be used for catalog matching and distributor lookup.

Single 2-Input Exclusive OR Gate Automotive Device, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NLV17SZ86DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV17SZ86DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 51Y0548 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
51Y0548
Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 51Y0548
XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SZ86; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SZ86; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - NLV17SZ86DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLV17SZ86DFT2G
Gates and Inverters NLV17SZ86DFT2G
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - NLV17SZ86DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NLV17SZ86DFT2G
Gates and Inverters NLV17SZ86DFT2G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLV17SZ86DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLV17SZ86DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLV17SZ86DFT2G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site
Logic - Gates and Inverters - NLV17SZ86DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLV17SZ86DFT2G
Logic - Gates and Inverters NLV17SZ86DFT2G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-NLV17SZ86DFT2GTR-ND 705-NLV17SZ86DFT2G 51Y0548 NLV17SZ86DFT2G NLV17SZ86DFT2G NLV17SZ86DFT2G NLV17SZ86DFT2G
Product Name Gates and Inverters Integrated Circuits (ICs) Logic Gates and Inverters Automotive 88A Logic IC Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type XOR NOT; XOR; XOR (Exclusive OR) OR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR NOT; XOR
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 4.2 ns 4.2 ns 4.2 ns 4.2 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 8139204 - RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family CMOS; Nand
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details