onsemi Logic - Logic - Gates and Inverters - NLV17SZ32DFT2G NLV17SZ32DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887437-NLV17SZ32DFT2 G Series: Automotive, AEC-Q100, 17SZ Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NLV17SZ32 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887437-NLV17SZ32DFT2 G Series: Automotive, AEC-Q100, 17SZ Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NLV17SZ32 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NLV17SZ32DFT2G - 887437-NLV17SZ32DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NLV17SZ32DFT2G
887437-NLV17SZ32DFT2G
Logic - Logic - Gates and Inverters - NLV17SZ32DFT2G 887437-NLV17SZ32DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 887437-NLV17SZ32DFT2 G Series: Automotive, AEC-Q100, 17SZ Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NLV17SZ32 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887437-NLV17SZ32DFT2G
Series: Automotive, AEC-Q100, 17SZ
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLV17SZ32
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
 - NLV17SZ32DFT2G - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
Automotive 88A Logic IC
705-NLV17SZ32DFT2G
Automotive 88A Logic IC 705-NLV17SZ32DFT2G
Single 2-Input OR Gate Automotive Device, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NLV17SZ32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV17SZ32DFT2G can be used for catalog matching and distributor lookup.

Single 2-Input OR Gate Automotive Device, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NLV17SZ32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV17SZ32DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 72W2281 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
72W2281
Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 72W2281
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NLV17SZ32; Logic IC Family:NLV17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NLV17SZ32; Logic IC Family:NLV17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NLV17SZ32DFT2G
Logic Gates NLV17SZ32DFT2G
Logic Gates LOG 2 INPUT OR GATE

Logic Gates LOG 2 INPUT OR GATE

Buy Now Datasheet
Logic - Gates and Inverters - NLV17SZ32DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLV17SZ32DFT2G
Logic - Gates and Inverters NLV17SZ32DFT2G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - NLV17SZ32DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLV17SZ32DFT2G
Gates and Inverters NLV17SZ32DFT2G
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLV17SZ32DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLV17SZ32DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLV17SZ32DFT2G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - NLV17SZ32DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NLV17SZ32DFT2G
Gates and Inverters NLV17SZ32DFT2G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 887437-NLV17SZ32DFT2G NLV17SZ32DFT2G 705-NLV17SZ32DFT2G 72W2281 NLV17SZ32DFT2G NLV17SZ32DFT2G NLV17SZ32DFT2G NLV17SZ32DFT2G NLV17SZ32DFT2G
Product Name Logic - Logic - Gates and Inverters - NLV17SZ32DFT2G Automotive 88A Logic IC Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT OR OR; OR GATE NOT; OR OR; OR Gate OR OR; OR Gate
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
IC Package Type Other; SC-88A (SC-70-5/SOT-353) Other; SC-88A (SC-70-5 / SOT-353) Other; SOT-353 Other; SC-88A SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
Logic Family CMOS
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4071BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3152-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
5 suppliers