SCHMITT-TRIGGER BUFFER, SINGLE, SOT-553; Logic Device Type:Buffer, Schmitt Trigger; Logic Family / Base Number:NL17SZ17; Logic Case Style:SOT-553; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 50AC6397 |
| Product Name | Schmitt-Trigger Buffer, Single, Sot-553; Logic Device Type Onsemi |