Schmitt Trigger Inverter IC, 1-Circuit, 32mA, SOT-353, Surface Mount Product overview: NLV17SZ14DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV17SZ14DFT2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887436-NLV17SZ14DFT2
Series: Automotive, AEC-Q100, 17SZ
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLV17SZ14
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLV17SZ14DFT2GOSTR, NLV17SZ14DFT2G-ND, NLV17SZ14DFT2GOSCT, NLV17SZ14DFT2GOSDKR
IC INVERT SCHMITT 1CH 1-IN SC88A
IC INVERT SCHMITT 1CH 1INP SC88A
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SZ14; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLV17SZ14DFT2G | 887436-NLV17SZ14DFT2G | NLV17SZ14DFT2G | NLV17SZ14DFT2G | NLV17SZ14DFT2G | 72W2280 |
| Product Name | SMD 32mA Logic IC | Logic - Logic - Gates and Inverters - NLV17SZ14DFT2G | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter | |
| Inputs | 1 | 1 | 1 | |||
| Propagation Delay | 5.9 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| IC Package Type | Other; SC-88A (SC-70-5/SOT-353) | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC-88A |