Buffers & Line Drivers CMOS BUFR LOG LEVL
BUFFER, NON INVERTING, SOT-353-5; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-353; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:7SZ RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NLV17SZ125DFT2G | 13AC6188 |
| Product Name | Buffers & Line Drivers | Buffer, Non Inverting, Sot-353-5; Logic Family / Base Number Onsemi |