Single 2-Input AND Gate Automotive Version, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NLV17SZ08DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV17SZ08DFT2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887435-NLV17SZ08DFT2
Series: Automotive, AEC-Q100, 17SZ
Operating Temperature Range: -55°C ~ 125°C
Features: AND Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLV17SZ08
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLV17SZ08DFT2G-ND, NLV17SZ08DFT2GOSCT, NLV17SZ08DFT2GOSTR, NLV17SZ08DFT2GOSDKR
IC GATE AND 1CH 2-INP SC88A
AND GATE, 2 I/P, -55 TO 125DEG C ROHS COMPLIANT: YES
IC GATE AND 1CH 2-INP SC88A
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE AND 1CH 2-INP SC88A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLV17SZ08DFT2G | 887435-NLV17SZ08DFT2G | NLV17SZ08DFT2G | 54AH9444 | NLV17SZ08DFT2G | NLV17SZ08DFT2G | NLV17SZ08DFT2G |
| Product Name | Automotive 88A Logic IC | Logic - Logic - Gates and Inverters - NLV17SZ08DFT2G | Gates and Inverters | And Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND; AND GATE | NOT | AND; AND Gate | AND | AND; AND Gate | NOT; AND | |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |