onsemi Interface - Interface - Drivers, Receivers, Transceivers - NLV17SZ07DFT2G NLV17SZ07DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 801168-NLV17SZ07DFT2 G Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 801168-NLV17SZ07DFT2 G Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NLV17SZ07DFT2G - 801168-NLV17SZ07DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NLV17SZ07DFT2G
801168-NLV17SZ07DFT2G
Interface - Interface - Drivers, Receivers, Transceivers - NLV17SZ07DFT2G 801168-NLV17SZ07DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 801168-NLV17SZ07DFT2 G Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 801168-NLV17SZ07DFT2G
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now
Buffers, Drivers, Receivers, Transceivers - NLV17SZ07DFT2G - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
NLV17SZ07DFT2G
Buffers, Drivers, Receivers, Transceivers NLV17SZ07DFT2G
IC BUFFER NON-INVERT 5.5V SC88A

IC BUFFER NON-INVERT 5.5V SC88A

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
NLV17SZ07DFT2G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NLV17SZ07DFT2G
IC BUFFER NON-INVERT 5.5V SC88A

IC BUFFER NON-INVERT 5.5V SC88A

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 801168-NLV17SZ07DFT2G NLV17SZ07DFT2G NLV17SZ07DFT2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NLV17SZ07DFT2G Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Package Type SC-70; Surface Mount SC-70; SC-88A (SC-70-5/SOT-353)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
7 suppliers
 - 54HC4049E/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; StndLgc
Package Type CLCC20
View Details