Win Source Part Number: 978031-NLV17SZ06DFT2
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 17SZ
Features: Open Drain
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLV17SZ06DFT2G-
Base Product Number: NLV17SZ06
Single Inverter, Open Drain Automotive Device, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NLV17SZ06DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV17SZ06DFT2G can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP SC88A
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:NLV17SZ06; Logic IC Family:NLV17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC INVERTER OD 1CH 1-INP SC88A
Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 978031-NLV17SZ06DFT2G | 705-NLV17SZ06DFT2G | NLV17SZ06DFT2G | 51Y0544 | NLV17SZ06DFT2G | NLV17SZ06DFT2G |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Automotive 88A Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 3 ns | 3 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |